multicomp PRO Rf Adapter, N Jack-N Jack, 75 Ohm; Convert From Coax Type Multicomp Pro MP007941

Description
RF ADAPTER, N JACK-N JACK, 75 OHM; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial
Datasheet
Description
RF ADAPTER, N JACK-N JACK, 75 OHM; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, N Jack-N Jack, 75 Ohm; Convert From Coax Type Multicomp Pro - 60AJ4325 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, N Jack-N Jack, 75 Ohm; Convert From Coax Type Multicomp Pro
60AJ4325
Rf Adapter, N Jack-N Jack, 75 Ohm; Convert From Coax Type Multicomp Pro 60AJ4325
RF ADAPTER, N JACK-N JACK, 75 OHM; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial

RF ADAPTER, N JACK-N JACK, 75 OHM; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 60AJ4325
Product Name Rf Adapter, N Jack-N Jack, 75 Ohm; Convert From Coax Type Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to TNC Male, Adapter - 9298 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC; TNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - NAM4M4 - kTB Solutions
Specs
Frequency 0.000 to 0.300 GHz
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details