multicomp PRO Cable Assy, Hdmi Plug-Plug, 15M; Connector Type A Multicomp Pro MP007895

Description
CABLE ASSY, HDMI PLUG-PLUG, 15M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI PLUG-PLUG, 15M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi Plug-Plug, 15M; Connector Type A Multicomp Pro - 60AJ4324 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi Plug-Plug, 15M; Connector Type A Multicomp Pro
60AJ4324
Cable Assy, Hdmi Plug-Plug, 15M; Connector Type A Multicomp Pro 60AJ4324
CABLE ASSY, HDMI PLUG-PLUG, 15M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI PLUG-PLUG, 15M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4324
Product Name Cable Assy, Hdmi Plug-Plug, 15M; Connector Type A Multicomp Pro
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 1765755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details