multicomp PRO Cable Assy, Hdmi Plug-Plug, 10M; Connector Type A Multicomp Pro MP007894

Description
CABLE ASSY, HDMI PLUG-PLUG, 10M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI PLUG-PLUG, 10M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi Plug-Plug, 10M; Connector Type A Multicomp Pro - 60AJ4323 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi Plug-Plug, 10M; Connector Type A Multicomp Pro
60AJ4323
Cable Assy, Hdmi Plug-Plug, 10M; Connector Type A Multicomp Pro 60AJ4323
CABLE ASSY, HDMI PLUG-PLUG, 10M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI PLUG-PLUG, 10M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4323
Product Name Cable Assy, Hdmi Plug-Plug, 10M; Connector Type A Multicomp Pro
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details