multicomp PRO Cable Assy, Xlr Plug-Rcpt, 20M; Connector Type A Multicomp Pro MP007889

Description
CABLE ASSY, XLR PLUG-RCPT, 20M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, XLR PLUG-RCPT, 20M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Xlr Plug-Rcpt, 20M; Connector Type A Multicomp Pro - 60AJ4318 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Xlr Plug-Rcpt, 20M; Connector Type A Multicomp Pro
60AJ4318
Cable Assy, Xlr Plug-Rcpt, 20M; Connector Type A Multicomp Pro 60AJ4318
CABLE ASSY, XLR PLUG-RCPT, 20M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, XLR PLUG-RCPT, 20M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4318
Product Name Cable Assy, Xlr Plug-Rcpt, 20M; Connector Type A Multicomp Pro
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details