multicomp PRO Cable Assy, Xlr Plug-Rcpt, 10M; Connector Type A Multicomp Pro MP007887

Description
CABLE ASSY, XLR PLUG-RCPT, 10M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, XLR PLUG-RCPT, 10M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Xlr Plug-Rcpt, 10M; Connector Type A Multicomp Pro - 60AJ4316 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Xlr Plug-Rcpt, 10M; Connector Type A Multicomp Pro
60AJ4316
Cable Assy, Xlr Plug-Rcpt, 10M; Connector Type A Multicomp Pro 60AJ4316
CABLE ASSY, XLR PLUG-RCPT, 10M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, XLR PLUG-RCPT, 10M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4316
Product Name Cable Assy, Xlr Plug-Rcpt, 10M; Connector Type A Multicomp Pro
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6003A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details