multicomp PRO Cable Assy, Xlr Plug-Rcpt, 5M; Connector Type A Multicomp Pro MP007886

Description
CABLE ASSY, XLR PLUG-RCPT, 5M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, XLR PLUG-RCPT, 5M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Xlr Plug-Rcpt, 5M; Connector Type A Multicomp Pro - 60AJ4315 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Xlr Plug-Rcpt, 5M; Connector Type A Multicomp Pro
60AJ4315
Cable Assy, Xlr Plug-Rcpt, 5M; Connector Type A Multicomp Pro 60AJ4315
CABLE ASSY, XLR PLUG-RCPT, 5M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, XLR PLUG-RCPT, 5M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4315
Product Name Cable Assy, Xlr Plug-Rcpt, 5M; Connector Type A Multicomp Pro
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details