multicomp PRO Cable Assy, Xlr Plug-Rcpt, 2M; Connector Type A Multicomp Pro MP007884

Description
CABLE ASSY, XLR PLUG-RCPT, 2M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, XLR PLUG-RCPT, 2M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Xlr Plug-Rcpt, 2M; Connector Type A Multicomp Pro - 60AJ4313 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Xlr Plug-Rcpt, 2M; Connector Type A Multicomp Pro
60AJ4313
Cable Assy, Xlr Plug-Rcpt, 2M; Connector Type A Multicomp Pro 60AJ4313
CABLE ASSY, XLR PLUG-RCPT, 2M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, XLR PLUG-RCPT, 2M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4313
Product Name Cable Assy, Xlr Plug-Rcpt, 2M; Connector Type A Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 6011A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,general purpose
View Details
Connecting cable - NEBU-M12W5N-K-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details