multicomp PRO Cable Assy, Xlr Plug-Rcpt, 1M; Connector Type A Multicomp Pro MP007883

Description
CABLE ASSY, XLR PLUG-RCPT, 1M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, XLR PLUG-RCPT, 1M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Xlr Plug-Rcpt, 1M; Connector Type A Multicomp Pro - 60AJ4312 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Xlr Plug-Rcpt, 1M; Connector Type A Multicomp Pro
60AJ4312
Cable Assy, Xlr Plug-Rcpt, 1M; Connector Type A Multicomp Pro 60AJ4312
CABLE ASSY, XLR PLUG-RCPT, 1M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, XLR PLUG-RCPT, 1M; Connector Type A:XLR Plug; Connector Type B:XLR Jack; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4312
Product Name Cable Assy, Xlr Plug-Rcpt, 1M; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details