multicomp PRO Power Cord, Power Plug-Rcpt, 3M; Connector To Connector Multicomp Pro MP007882

Description
POWER CORD, POWER PLUG-RCPT, 3M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, POWER PLUG-RCPT, 3M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Power Plug-Rcpt, 3M; Connector To Connector Multicomp Pro - 60AJ4311 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Power Plug-Rcpt, 3M; Connector To Connector Multicomp Pro
60AJ4311
Power Cord, Power Plug-Rcpt, 3M; Connector To Connector Multicomp Pro 60AJ4311
POWER CORD, POWER PLUG-RCPT, 3M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

POWER CORD, POWER PLUG-RCPT, 3M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:3m; Current Rating:16A; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4311
Product Name Power Cord, Power Plug-Rcpt, 3M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details