multicomp PRO Power Cord, Power Plug-Rcpt, 15M; Connector To Connector Multicomp Pro MP007879

Description
POWER CORD, POWER PLUG-RCPT, 15M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:15m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:49.2ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, POWER PLUG-RCPT, 15M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:15m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:49.2ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Power Plug-Rcpt, 15M; Connector To Connector Multicomp Pro - 60AJ4308 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Power Plug-Rcpt, 15M; Connector To Connector Multicomp Pro
60AJ4308
Power Cord, Power Plug-Rcpt, 15M; Connector To Connector Multicomp Pro 60AJ4308
POWER CORD, POWER PLUG-RCPT, 15M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:15m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:49.2ft RoHS Compliant: Yes

POWER CORD, POWER PLUG-RCPT, 15M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:15m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:49.2ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 60AJ4308
Product Name Power Cord, Power Plug-Rcpt, 15M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Danish 6Amp Cord Set W/C13 Connector - 86280340 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details