multicomp PRO Power Cord, Power Plug-Rcpt, 10M; Connector To Connector Multicomp Pro MP007878

Description
POWER CORD, POWER PLUG-RCPT, 10M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:10m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:32.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, POWER PLUG-RCPT, 10M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:10m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:32.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Power Plug-Rcpt, 10M; Connector To Connector Multicomp Pro - 60AJ4307 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Power Plug-Rcpt, 10M; Connector To Connector Multicomp Pro
60AJ4307
Power Cord, Power Plug-Rcpt, 10M; Connector To Connector Multicomp Pro 60AJ4307
POWER CORD, POWER PLUG-RCPT, 10M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:10m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:32.8ft RoHS Compliant: Yes

POWER CORD, POWER PLUG-RCPT, 10M; Connector to Connector:Power Plug to Power Receptacle; Cable Length - Metric:10m; Current Rating:16A; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:32.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4307
Product Name Power Cord, Power Plug-Rcpt, 10M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details