multicomp PRO Power Cord, Power Rcpt-Rcpt, 30M; Connector To Connector Multicomp Pro MP007871

Description
POWER CORD, POWER RCPT-RCPT, 30M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:30m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:98.4ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, POWER RCPT-RCPT, 30M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:30m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:98.4ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Power Rcpt-Rcpt, 30M; Connector To Connector Multicomp Pro - 60AJ4300 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Power Rcpt-Rcpt, 30M; Connector To Connector Multicomp Pro
60AJ4300
Power Cord, Power Rcpt-Rcpt, 30M; Connector To Connector Multicomp Pro 60AJ4300
POWER CORD, POWER RCPT-RCPT, 30M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:30m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:98.4ft RoHS Compliant: Yes

POWER CORD, POWER RCPT-RCPT, 30M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:30m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:98.4ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 60AJ4300
Product Name Power Cord, Power Rcpt-Rcpt, 30M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 2765330 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
View Details
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 369004-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details