multicomp PRO Power Cord, Power Rcpt-Rcpt, 10M; Connector To Connector Multicomp Pro MP007868

Description
POWER CORD, POWER RCPT-RCPT, 10M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:10m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:32.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, POWER RCPT-RCPT, 10M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:10m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:32.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Power Rcpt-Rcpt, 10M; Connector To Connector Multicomp Pro - 60AJ4297 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Power Rcpt-Rcpt, 10M; Connector To Connector Multicomp Pro
60AJ4297
Power Cord, Power Rcpt-Rcpt, 10M; Connector To Connector Multicomp Pro 60AJ4297
POWER CORD, POWER RCPT-RCPT, 10M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:10m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:32.8ft RoHS Compliant: Yes

POWER CORD, POWER RCPT-RCPT, 10M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:10m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:32.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4297
Product Name Power Cord, Power Rcpt-Rcpt, 10M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details