multicomp PRO Power Cord, Power Rcpt-Rcpt, 3M; Connector To Connector Multicomp Pro MP007866

Description
POWER CORD, POWER RCPT-RCPT, 3M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, POWER RCPT-RCPT, 3M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Power Rcpt-Rcpt, 3M; Connector To Connector Multicomp Pro - 60AJ4295 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Power Rcpt-Rcpt, 3M; Connector To Connector Multicomp Pro
60AJ4295
Power Cord, Power Rcpt-Rcpt, 3M; Connector To Connector Multicomp Pro 60AJ4295
POWER CORD, POWER RCPT-RCPT, 3M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

POWER CORD, POWER RCPT-RCPT, 3M; Connector to Connector:Power Receptacle to Power Receptacle; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:-; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4295
Product Name Power Cord, Power Rcpt-Rcpt, 3M; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details