multicomp PRO Enet Cable, Cat6A, Rj45 Plug-Plug, 20M; Lan Category Multicomp Pro MP007859

Description
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 20M; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.61ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 20M; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.61ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6A, Rj45 Plug-Plug, 20M; Lan Category Multicomp Pro - 60AJ4291 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6A, Rj45 Plug-Plug, 20M; Lan Category Multicomp Pro
60AJ4291
Enet Cable, Cat6A, Rj45 Plug-Plug, 20M; Lan Category Multicomp Pro 60AJ4291
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 20M; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.61ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:-; Product Range:- RoHS Compliant: Yes

ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 20M; LAN Category:Cat6a; Cable Length - Metric:20m; Cable Length - Imperial:65.61ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4291
Product Name Enet Cable, Cat6A, Rj45 Plug-Plug, 20M; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - RF113 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
High-Voltage Cables, HV 1000 C - MC with HVA 280 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details