multicomp PRO Enet Cable, Cat6A, Rj45 Plug-Plug, 15M; Lan Category Multicomp Pro MP007858

Description
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 15M; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 15M; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6A, Rj45 Plug-Plug, 15M; Lan Category Multicomp Pro - 60AJ4290 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6A, Rj45 Plug-Plug, 15M; Lan Category Multicomp Pro
60AJ4290
Enet Cable, Cat6A, Rj45 Plug-Plug, 15M; Lan Category Multicomp Pro 60AJ4290
ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 15M; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:-; Product Range:- RoHS Compliant: Yes

ENET CABLE, CAT6A, RJ45 PLUG-PLUG, 15M; LAN Category:Cat6a; Cable Length - Metric:15m; Cable Length - Imperial:49.21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4290
Product Name Enet Cable, Cat6A, Rj45 Plug-Plug, 15M; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC11805F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details