multicomp PRO Cable Assy, Hd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro MP007837

Description
CABLE ASSY, HD BNC PLUG-PLUG, 20M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HD BNC PLUG-PLUG, 20M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro - 60AJ4275 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro
60AJ4275
Cable Assy, Hd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro 60AJ4275
CABLE ASSY, HD BNC PLUG-PLUG, 20M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HD BNC PLUG-PLUG, 20M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4275
Product Name Cable Assy, Hd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details