multicomp PRO Cable Assy, Hd Bnc Plug-Plug, 15M; Connector To Connector Multicomp Pro MP007836

Description
CABLE ASSY, HD BNC PLUG-PLUG, 15M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSY, HD BNC PLUG-PLUG, 15M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, HD BNC Plug-Plug, 15M features Neutrik BNC connectors designed for optimized UHD-data transmissions. It utilizes proven rearTWIST technology and Swiss antraloy plating, ensuring compatibility with conventional BNC chassis connectors. The assembly is constructed with Evolution XPC's RG6 type coax cable, which supports a bandwidth of 4.5GHz for 1.485 Gb/s HDTV transmission. The cable includes a precision drawn solid center conductor, a 100% duo foil screen, and a 95% braided tinned copper shield, providing low loss and exceptional flexibility. This product meets the SMPTE 424M standard for 3 Gb/s HD-SDI 1080p applications, making it suitable for high-definition video transmission needs.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, HD BNC Plug-Plug, 15M features Neutrik BNC connectors designed for optimized UHD-data transmissions. It utilizes proven rearTWIST technology and Swiss antraloy plating, ensuring compatibility with conventional BNC chassis connectors. The assembly is constructed with Evolution XPC's RG6 type coax cable, which supports a bandwidth of 4.5GHz for 1.485 Gb/s HDTV transmission. The cable includes a precision drawn solid center conductor, a 100% duo foil screen, and a 95% braided tinned copper shield, providing low loss and exceptional flexibility. This product meets the SMPTE 424M standard for 3 Gb/s HD-SDI 1080p applications, making it suitable for high-definition video transmission needs.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hd Bnc Plug-Plug, 15M; Connector To Connector Multicomp Pro - 60AJ4274 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hd Bnc Plug-Plug, 15M; Connector To Connector Multicomp Pro
60AJ4274
Cable Assy, Hd Bnc Plug-Plug, 15M; Connector To Connector Multicomp Pro 60AJ4274
CABLE ASSY, HD BNC PLUG-PLUG, 15M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HD BNC PLUG-PLUG, 15M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4274
Product Name Cable Assy, Hd Bnc Plug-Plug, 15M; Connector To Connector Multicomp Pro
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1408024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details