multicomp PRO Cable Assy, Hd Bnc Plug-Plug, 10M; Connector To Connector Multicomp Pro MP007835

Description
CABLE ASSY, HD BNC PLUG-PLUG, 10M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HD BNC PLUG-PLUG, 10M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hd Bnc Plug-Plug, 10M; Connector To Connector Multicomp Pro - 60AJ4273 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hd Bnc Plug-Plug, 10M; Connector To Connector Multicomp Pro
60AJ4273
Cable Assy, Hd Bnc Plug-Plug, 10M; Connector To Connector Multicomp Pro 60AJ4273
CABLE ASSY, HD BNC PLUG-PLUG, 10M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HD BNC PLUG-PLUG, 10M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4273
Product Name Cable Assy, Hd Bnc Plug-Plug, 10M; Connector To Connector Multicomp Pro
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers