multicomp PRO Cable Assy, Hd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro MP007834

Description
CABLE ASSY, HD BNC PLUG-PLUG, 5M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HD BNC PLUG-PLUG, 5M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro - 60AJ4272 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro
60AJ4272
Cable Assy, Hd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro 60AJ4272
CABLE ASSY, HD BNC PLUG-PLUG, 5M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HD BNC PLUG-PLUG, 5M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4272
Product Name Cable Assy, Hd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details