multicomp PRO Cable Assy, Hd Bnc Plug-Plug, 2M; Connector To Connector Multicomp Pro MP007832

Description
CABLE ASSY, HD BNC PLUG-PLUG, 2M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HD BNC PLUG-PLUG, 2M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hd Bnc Plug-Plug, 2M; Connector To Connector Multicomp Pro - 60AJ4270 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hd Bnc Plug-Plug, 2M; Connector To Connector Multicomp Pro
60AJ4270
Cable Assy, Hd Bnc Plug-Plug, 2M; Connector To Connector Multicomp Pro 60AJ4270
CABLE ASSY, HD BNC PLUG-PLUG, 2M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HD BNC PLUG-PLUG, 2M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG6; Impedance:-; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4270
Product Name Cable Assy, Hd Bnc Plug-Plug, 2M; Connector To Connector Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 1745297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details