multicomp PRO Cable Assy, Hd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro MP007830

Description
CABLE ASSY, HD BNC PLUG-PLUG, 20M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HD BNC PLUG-PLUG, 20M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro - 60AJ4268 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro
60AJ4268
Cable Assy, Hd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro 60AJ4268
CABLE ASSY, HD BNC PLUG-PLUG, 20M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HD BNC PLUG-PLUG, 20M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4268
Product Name Cable Assy, Hd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 1684980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details