multicomp PRO Cable Assy, Hd Bnc Plug-Plug, 10M; Connector To Connector Multicomp Pro MP007828

Description
CABLE ASSY, HD BNC PLUG-PLUG, 10M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HD BNC PLUG-PLUG, 10M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hd Bnc Plug-Plug, 10M; Connector To Connector Multicomp Pro - 60AJ4266 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hd Bnc Plug-Plug, 10M; Connector To Connector Multicomp Pro
60AJ4266
Cable Assy, Hd Bnc Plug-Plug, 10M; Connector To Connector Multicomp Pro 60AJ4266
CABLE ASSY, HD BNC PLUG-PLUG, 10M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HD BNC PLUG-PLUG, 10M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4266
Product Name Cable Assy, Hd Bnc Plug-Plug, 10M; Connector To Connector Multicomp Pro
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1745299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details