multicomp PRO Cable Assy, Hd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro MP007827

Description
CABLE ASSY, HD BNC PLUG-PLUG, 5M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HD BNC PLUG-PLUG, 5M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro - 60AJ4265 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro
60AJ4265
Cable Assy, Hd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro 60AJ4265
CABLE ASSY, HD BNC PLUG-PLUG, 5M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HD BNC PLUG-PLUG, 5M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4265
Product Name Cable Assy, Hd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1120896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details