multicomp PRO Cable Assy, Hd Bnc Plug-Plug, 1M; Connector To Connector Multicomp Pro MP007824

Description
CABLE ASSY, HD BNC PLUG-PLUG, 1M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HD BNC PLUG-PLUG, 1M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hd Bnc Plug-Plug, 1M; Connector To Connector Multicomp Pro - 60AJ4262 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hd Bnc Plug-Plug, 1M; Connector To Connector Multicomp Pro
60AJ4262
Cable Assy, Hd Bnc Plug-Plug, 1M; Connector To Connector Multicomp Pro 60AJ4262
CABLE ASSY, HD BNC PLUG-PLUG, 1M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HD BNC PLUG-PLUG, 1M; Connector to Connector:HD BNC Plug to HD BNC Plug; Coaxial Cable Type:RG59 Mini; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4262
Product Name Cable Assy, Hd Bnc Plug-Plug, 1M; Connector To Connector Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1684508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details