multicomp PRO Cable Assy, Uhd Bnc Plug-Plug, 25M; Connector To Connector Multicomp Pro MP007821

Description
CABLE ASSY, UHD BNC PLUG-PLUG, 25M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:82ft; Cable Length - Metric:25m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, UHD BNC PLUG-PLUG, 25M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:82ft; Cable Length - Metric:25m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Uhd Bnc Plug-Plug, 25M; Connector To Connector Multicomp Pro - 60AJ4261 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Uhd Bnc Plug-Plug, 25M; Connector To Connector Multicomp Pro
60AJ4261
Cable Assy, Uhd Bnc Plug-Plug, 25M; Connector To Connector Multicomp Pro 60AJ4261
CABLE ASSY, UHD BNC PLUG-PLUG, 25M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:82ft; Cable Length - Metric:25m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, UHD BNC PLUG-PLUG, 25M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:82ft; Cable Length - Metric:25m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4261
Product Name Cable Assy, Uhd Bnc Plug-Plug, 25M; Connector To Connector Multicomp Pro
Cable Length 82.02 ft (250 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1222145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details