multicomp PRO Cable Assy, Uhd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro MP007817

Description
CABLE ASSY, UHD BNC PLUG-PLUG, 5M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, UHD BNC PLUG-PLUG, 5M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Uhd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro - 60AJ4257 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Uhd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro
60AJ4257
Cable Assy, Uhd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro 60AJ4257
CABLE ASSY, UHD BNC PLUG-PLUG, 5M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, UHD BNC PLUG-PLUG, 5M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4257
Product Name Cable Assy, Uhd Bnc Plug-Plug, 5M; Connector To Connector Multicomp Pro
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1135901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding U/ftp
View Details