multicomp PRO Cable Assy, Uhd Bnc Plug-Plug, 2M; Connector To Connector Multicomp Pro MP007815

Description
CABLE ASSY, UHD BNC PLUG-PLUG, 2M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, UHD BNC PLUG-PLUG, 2M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Uhd Bnc Plug-Plug, 2M; Connector To Connector Multicomp Pro - 60AJ4255 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Uhd Bnc Plug-Plug, 2M; Connector To Connector Multicomp Pro
60AJ4255
Cable Assy, Uhd Bnc Plug-Plug, 2M; Connector To Connector Multicomp Pro 60AJ4255
CABLE ASSY, UHD BNC PLUG-PLUG, 2M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, UHD BNC PLUG-PLUG, 2M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4694R; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4255
Product Name Cable Assy, Uhd Bnc Plug-Plug, 2M; Connector To Connector Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Telephone Cable - 1368160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details