multicomp PRO Cable Assy, Uhd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro MP007813

Description
CABLE ASSY, UHD BNC PLUG-PLUG, 20M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, UHD BNC PLUG-PLUG, 20M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Uhd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro - 60AJ4253 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Uhd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro
60AJ4253
Cable Assy, Uhd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro 60AJ4253
CABLE ASSY, UHD BNC PLUG-PLUG, 20M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, UHD BNC PLUG-PLUG, 20M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4253
Product Name Cable Assy, Uhd Bnc Plug-Plug, 20M; Connector To Connector Multicomp Pro
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Telephone Cable - 1368172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers