multicomp PRO Cable Assy, Uhd Bnc Plug-Plug, 15M; Connector To Connector Multicomp Pro MP007812

Description
CABLE ASSY, UHD BNC PLUG-PLUG, 15M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, UHD BNC PLUG-PLUG, 15M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Uhd Bnc Plug-Plug, 15M; Connector To Connector Multicomp Pro - 60AJ4252 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Uhd Bnc Plug-Plug, 15M; Connector To Connector Multicomp Pro
60AJ4252
Cable Assy, Uhd Bnc Plug-Plug, 15M; Connector To Connector Multicomp Pro 60AJ4252
CABLE ASSY, UHD BNC PLUG-PLUG, 15M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, UHD BNC PLUG-PLUG, 15M; Connector to Connector:UHD BNC Plug to UHD BNC Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:49.2ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AJ4252
Product Name Cable Assy, Uhd Bnc Plug-Plug, 15M; Connector To Connector Multicomp Pro
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1713725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details