multicomp PRO D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Multicomp Pro MP007536

Description
D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Multicomp Pro D Sub Connectors; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Multicomp Pro D Sub Connectors; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Multicomp Pro - 54AJ9610 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Multicomp Pro
54AJ9610
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Multicomp Pro 54AJ9610
D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Multicomp Pro D Sub Connectors; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:Multicomp Pro D Sub Connectors; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AJ9610
Product Name D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details