multicomp PRO Test Lead Set, 6 Lead, 300Mm; Test Connector Type A Multicomp Pro MP007467

Description
TEST LEAD SET, 6 LEAD, 300MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Pin Terminal; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Blue, Green, Red, White, Yellow; Lead Length - Metric:300mm RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, 6 LEAD, 300MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Pin Terminal; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Blue, Green, Red, White, Yellow; Lead Length - Metric:300mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 6 Lead, 300Mm; Test Connector Type A Multicomp Pro - 54AJ2839 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 6 Lead, 300Mm; Test Connector Type A Multicomp Pro
54AJ2839
Test Lead Set, 6 Lead, 300Mm; Test Connector Type A Multicomp Pro 54AJ2839
TEST LEAD SET, 6 LEAD, 300MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Pin Terminal; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Blue, Green, Red, White, Yellow; Lead Length - Metric:300mm RoHS Compliant: Yes

TEST LEAD SET, 6 LEAD, 300MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Pin Terminal; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Blue, Green, Red, White, Yellow; Lead Length - Metric:300mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 54AJ2839
Product Name Test Lead Set, 6 Lead, 300Mm; Test Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

XP Pistol Grip, X100W Mini-Hook, Pin Socket - 8001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 2222616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details