multicomp PRO Test Lead Set, 4 Lead, 300Mm; Test Connector Type A Multicomp Pro MP007466

Description
TEST LEAD SET, 4 LEAD, 300MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Pin Terminal; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:300mm; Lead Length - Imperial:11.81" RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, 4 LEAD, 300MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Pin Terminal; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:300mm; Lead Length - Imperial:11.81" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 4 Lead, 300Mm; Test Connector Type A Multicomp Pro - 54AJ2838 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 4 Lead, 300Mm; Test Connector Type A Multicomp Pro
54AJ2838
Test Lead Set, 4 Lead, 300Mm; Test Connector Type A Multicomp Pro 54AJ2838
TEST LEAD SET, 4 LEAD, 300MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Pin Terminal; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:300mm; Lead Length - Imperial:11.81" RoHS Compliant: Yes

TEST LEAD SET, 4 LEAD, 300MM; Test Connector Type A:Alligator Clip; Test Connector Type B:Pin Terminal; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:300mm; Lead Length - Imperial:11.81" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 54AJ2838
Product Name Test Lead Set, 4 Lead, 300Mm; Test Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XK Micro-Hook to Lead Only, 24 AWG Teflon Test Lead - 313XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details