multicomp PRO Micro Usb Conn, 2.0 Type B, Plug, 5Pos; Usb Connector Type Multicomp Pro MP007313

Description
MICRO USB CONN, 2.0 TYPE B, PLUG, 5POS; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
MICRO USB CONN, 2.0 TYPE B, PLUG, 5POS; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Usb Conn, 2.0 Type B, Plug, 5Pos; Usb Connector Type Multicomp Pro - 38AJ3875 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, 2.0 Type B, Plug, 5Pos; Usb Connector Type Multicomp Pro
38AJ3875
Micro Usb Conn, 2.0 Type B, Plug, 5Pos; Usb Connector Type Multicomp Pro 38AJ3875
MICRO USB CONN, 2.0 TYPE B, PLUG, 5POS; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes

MICRO USB CONN, 2.0 TYPE B, PLUG, 5POS; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AJ3875
Product Name Micro Usb Conn, 2.0 Type B, Plug, 5Pos; Usb Connector Type Multicomp Pro
Connector Type Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers