Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
MULTICOMP PRO
MP007197 -- ENCLOSURE, JUNCTION BOX, GRP, GREY ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Enclosure, Junction Box, Grp, Grey Rohs Compliant Multicomp Pro
MP007197
Description
ENCLOSURE, JUNCTION BOX, GRP, GREY ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
ENCLOSURE, JUNCTION BOX, GRP, GREY ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Grp, Grey Rohs Compliant Multicomp Pro
60AJ4097
Enclosure, Junction Box, Grp, Grey Rohs Compliant Multicomp Pro
60AJ4097
ENCLOSURE, JUNCTION BOX, GRP, GREY ROHS COMPLIANT: YES
ENCLOSURE, JUNCTION BOX, GRP, GREY ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Industrial Enclosures
Product Number
60AJ4097
Product Name
Enclosure, Junction Box, Grp, Grey Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data
Similar Products
Acopian Power Supplies
‘Narrow Profile’ Circuit Enclosure Boxes
Specs
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
BARTEC
POLARIS Desk mounting for enclosure 15"/19.1" series
desk-mounting-for-enclosure-15-191-series
View Details
AirClean Systems
Type C Ductless Balance Enclosure
PowderSafe AC770C
Specs
Shape
Rectangular
Length
44 inch (1118 mm)
Width
48 inch (1219 mm)
View Details
SCHURTER Inc
SKD house connection box 250A, DIN1
SKD 250A_new
Specs
Type
Electronic and Instrument Enclosures
View Details