multicomp PRO Terminal Block, Pluggable, 5Way, 32A; Pitch Spacing Multicomp Pro MP007141

Description
TERMINAL BLOCK, PLUGGABLE, 5WAY, 32A; Pitch Spacing:-; No. of Positions:5Positions ; Wire Size (AWG):-; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 5WAY, 32A; Pitch Spacing:-; No. of Positions:5Positions ; Wire Size (AWG):-; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Way, 32A; Pitch Spacing Multicomp Pro - 54AJ2837 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Way, 32A; Pitch Spacing Multicomp Pro
54AJ2837
Terminal Block, Pluggable, 5Way, 32A; Pitch Spacing Multicomp Pro 54AJ2837
TERMINAL BLOCK, PLUGGABLE, 5WAY, 32A; Pitch Spacing:-; No. of Positions:5Positions ; Wire Size (AWG):-; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5WAY, 32A; Pitch Spacing:-; No. of Positions:5Positions; Wire Size (AWG):-; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54AJ2837
Product Name Terminal Block, Pluggable, 5Way, 32A; Pitch Spacing Multicomp Pro
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2223.5 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Fuse terminal block - 2002-1914/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details