multicomp PRO Terminal Block, Pluggable, 3Way, 32A; Pitch Spacing Multicomp Pro MP007140

Description
TERMINAL BLOCK, PLUGGABLE, 3WAY, 32A; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size (AWG):-; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3WAY, 32A; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size (AWG):-; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Way, 32A; Pitch Spacing Multicomp Pro - 54AJ2836 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Way, 32A; Pitch Spacing Multicomp Pro
54AJ2836
Terminal Block, Pluggable, 3Way, 32A; Pitch Spacing Multicomp Pro 54AJ2836
TERMINAL BLOCK, PLUGGABLE, 3WAY, 32A; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size (AWG):-; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3WAY, 32A; Pitch Spacing:-; No. of Positions:3Positions; Wire Size (AWG):-; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54AJ2836
Product Name Terminal Block, Pluggable, 3Way, 32A; Pitch Spacing Multicomp Pro
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.903 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers