multicomp PRO Terminal Block, Pluggable, 2Way, 32A; Pitch Spacing Multicomp Pro MP007139

Description
TERMINAL BLOCK, PLUGGABLE, 2WAY, 32A; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size (AWG):-; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 2WAY, 32A; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size (AWG):-; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2Way, 32A; Pitch Spacing Multicomp Pro - 54AJ2835 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Way, 32A; Pitch Spacing Multicomp Pro
54AJ2835
Terminal Block, Pluggable, 2Way, 32A; Pitch Spacing Multicomp Pro 54AJ2835
TERMINAL BLOCK, PLUGGABLE, 2WAY, 32A; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size (AWG):-; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2WAY, 32A; Pitch Spacing:-; No. of Positions:2Positions; Wire Size (AWG):-; Conductor Area CSA:4mm²; Wire Connection Method:Push In Lock; Rated Current:32A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 54AJ2835
Product Name Terminal Block, Pluggable, 2Way, 32A; Pitch Spacing Multicomp Pro
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15512 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers