multicomp PRO Mems Osc, 4Mhz, Lvcmos/hcmos, 2Mm X 1.6Mm Rohs Compliant Multicomp Pro MP007042

Description
MEMS OSC, 4MHZ, LVCMOS/HCMOS, 2Mm x 1.6MM ROHS COMPLIANT: YES
Datasheet
Description
MEMS OSC, 4MHZ, LVCMOS/HCMOS, 2Mm x 1.6MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Osc, 4Mhz, Lvcmos/hcmos, 2Mm X 1.6Mm Rohs Compliant Multicomp Pro - 31AJ5811 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 4Mhz, Lvcmos/hcmos, 2Mm X 1.6Mm Rohs Compliant Multicomp Pro
31AJ5811
Mems Osc, 4Mhz, Lvcmos/hcmos, 2Mm X 1.6Mm Rohs Compliant Multicomp Pro 31AJ5811
MEMS OSC, 4MHZ, LVCMOS/HCMOS, 2Mm x 1.6MM ROHS COMPLIANT: YES

MEMS OSC, 4MHZ, LVCMOS/HCMOS, 2Mm x 1.6MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mems Osc, 4Mhz, Lvcmos/hcmos, 2Mm X 1.6Mm Rohs Compliant Multicomp Pro - 62AJ8815 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 4Mhz, Lvcmos/hcmos, 2Mm X 1.6Mm Rohs Compliant Multicomp Pro
62AJ8815
Mems Osc, 4Mhz, Lvcmos/hcmos, 2Mm X 1.6Mm Rohs Compliant Multicomp Pro 62AJ8815
MEMS OSC, 4MHZ, LVCMOS/HCMOS, 2Mm x 1.6MM ROHS COMPLIANT: YES

MEMS OSC, 4MHZ, LVCMOS/HCMOS, 2Mm x 1.6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 31AJ5811
Product Name Mems Osc, 4Mhz, Lvcmos/hcmos, 2Mm X 1.6Mm Rohs Compliant Multicomp Pro
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - KA555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details