multicomp PRO Crystal, 24Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro MP007032

Description
CRYSTAL, 24MHZ, 8PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES
Datasheet
Description
CRYSTAL, 24MHZ, 8PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro - 26AJ7563 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro
26AJ7563
Crystal, 24Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro 26AJ7563
CRYSTAL, 24MHZ, 8PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 8PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crystal, 24Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro - 26AJ7564 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro
26AJ7564
Crystal, 24Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro 26AJ7564
CRYSTAL, 24MHZ, 8PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 8PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 26AJ7563
Product Name Crystal, 24Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Multicomp Pro
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-8.000-20-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details