multicomp PRO Res, 10M, 0.25W, Axial, Metal Film Rohs Compliant Multicomp Pro MP006997

Description
RES, 10M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
Description
RES, 10M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 10M, 0.25W Axial Metal Film Resistor from Multicomp Pro is designed for applications requiring precision and reliability. It features a resistance tolerance of ±2% and operates within a temperature range of -55°C to +155°C. The maximum working voltage is 250V, with a maximum overload voltage of 500V. This resistor is constructed with a metal film and has a dielectric withstanding voltage of 500V. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The resistor's construction includes a ceramic body, metal film resistance, and tin-plated steel end caps, ensuring durability and performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The 10M, 0.25W Axial Metal Film Resistor from Multicomp Pro is designed for applications requiring precision and reliability. It features a resistance tolerance of ±2% and operates within a temperature range of -55°C to +155°C. The maximum working voltage is 250V, with a maximum overload voltage of 500V. This resistor is constructed with a metal film and has a dielectric withstanding voltage of 500V. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The resistor's construction includes a ceramic body, metal film resistance, and tin-plated steel end caps, ensuring durability and performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 10M, 0.25W, Axial, Metal Film Rohs Compliant Multicomp Pro - 25AJ2451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 0.25W, Axial, Metal Film Rohs Compliant Multicomp Pro
25AJ2451
Res, 10M, 0.25W, Axial, Metal Film Rohs Compliant Multicomp Pro 25AJ2451
RES, 10M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10M, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AJ2451
Product Name Res, 10M, 0.25W, Axial, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details