multicomp PRO Res, 3M3, 0.25W, Axial, Metal Film Rohs Compliant Multicomp Pro MP006985

Description
RES, 3M3, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
Description
RES, 3M3, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 3M3, 0.25W, Axial, Metal Film Rohs Compliant is a metal film fixed resistor designed for various electronic applications. It has a rated power of 0.25W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 250V, with a maximum overload voltage of 500V. This resistor offers a resistance tolerance of ±2% and ±5%, with a resistance range from 10Ω to 20MΩ for the ±2% tolerance and from 1Ω to 9.1Ω for the ±5% tolerance. The temperature coefficient is ±200 PPM/°C, indicating its stability with temperature changes. Constructed with a ceramic body and metal film, it features a tin-plated steel end cap and annealed copper wire leads. The resistor is coated with an insulated epoxy resin, ensuring durability and compliance with RoHS standards. This product is suitable for applications requiring reliable performance in a compact axial leaded format.

Datasheet Summary
Powered by GS/AI

The Res, 3M3, 0.25W, Axial, Metal Film Rohs Compliant is a metal film fixed resistor designed for various electronic applications. It has a rated power of 0.25W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 250V, with a maximum overload voltage of 500V. This resistor offers a resistance tolerance of ±2% and ±5%, with a resistance range from 10Ω to 20MΩ for the ±2% tolerance and from 1Ω to 9.1Ω for the ±5% tolerance. The temperature coefficient is ±200 PPM/°C, indicating its stability with temperature changes. Constructed with a ceramic body and metal film, it features a tin-plated steel end cap and annealed copper wire leads. The resistor is coated with an insulated epoxy resin, ensuring durability and compliance with RoHS standards. This product is suitable for applications requiring reliable performance in a compact axial leaded format.

Suppliers

Company
Product
Description
Supplier Links
Res, 3M3, 0.25W, Axial, Metal Film Rohs Compliant Multicomp Pro - 25AJ2439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 0.25W, Axial, Metal Film Rohs Compliant Multicomp Pro
25AJ2439
Res, 3M3, 0.25W, Axial, Metal Film Rohs Compliant Multicomp Pro 25AJ2439
RES, 3M3, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3M3, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AJ2439
Product Name Res, 3M3, 0.25W, Axial, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details