The Res, 240R, 0.25W, Axial, Metal Film Rohs Compliant resistor is a metal film fixed resistor designed for various electronic applications. It has a rated power of 0.25W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 250V, with a maximum overload voltage of 500V. This resistor features a resistance tolerance of ±2% and a temperature coefficient of ±200 PPM/°C. It is constructed with a ceramic body and a metal film resistance element, ensuring stability and reliability. The resistor is also compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers may consider this resistor for applications requiring precise resistance values and reliable performance under varying temperature conditions.
RES, 240R, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 25AJ2343 |
| Product Name | Res, 240R, 0.25W, Axial, Metal Film Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |