multicomp PRO Pb Switch, 3A, 250V Ac, Spst-No, Red; Product Range Multicomp Pro MP006846

Description
PB SWITCH, 3A, 250V AC, SPST-NO, RED; Product Range:-; Panel Cutout Diameter:12.5mm; Contact Configuration:SPST-N O; Switch Operation:-; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Red; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 3A, 250V AC, SPST-NO, RED; Product Range:-; Panel Cutout Diameter:12.5mm; Contact Configuration:SPST-N O; Switch Operation:-; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Red; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3A, 250V Ac, Spst-No, Red; Product Range Multicomp Pro - 22AJ1096 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3A, 250V Ac, Spst-No, Red; Product Range Multicomp Pro
22AJ1096
Pb Switch, 3A, 250V Ac, Spst-No, Red; Product Range Multicomp Pro 22AJ1096
PB SWITCH, 3A, 250V AC, SPST-NO, RED; Product Range:-; Panel Cutout Diameter:12.5mm; Contact Configuration:SPST-N O; Switch Operation:-; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Red; Contact Current AC Max:3A RoHS Compliant: Yes

PB SWITCH, 3A, 250V AC, SPST-NO, RED; Product Range:-; Panel Cutout Diameter:12.5mm; Contact Configuration:SPST-NO; Switch Operation:-; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Red; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 22AJ1096
Product Name Pb Switch, 3A, 250V Ac, Spst-No, Red; Product Range Multicomp Pro
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437571-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-3680-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details