multicomp PRO Pb Switch, 3A, 250V Ac, Spst-No, Black; Product Range Multicomp Pro MP006845

Description
PB SWITCH, 3A, 250V AC, SPST-NO, BLACK; Product Range:-; Panel Cutout Diameter:12.5mm; Contact Configuration:SPST-N O; Switch Operation:-; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 3A, 250V AC, SPST-NO, BLACK; Product Range:-; Panel Cutout Diameter:12.5mm; Contact Configuration:SPST-N O; Switch Operation:-; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3A, 250V Ac, Spst-No, Black; Product Range Multicomp Pro - 22AJ1095 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3A, 250V Ac, Spst-No, Black; Product Range Multicomp Pro
22AJ1095
Pb Switch, 3A, 250V Ac, Spst-No, Black; Product Range Multicomp Pro 22AJ1095
PB SWITCH, 3A, 250V AC, SPST-NO, BLACK; Product Range:-; Panel Cutout Diameter:12.5mm; Contact Configuration:SPST-N O; Switch Operation:-; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

PB SWITCH, 3A, 250V AC, SPST-NO, BLACK; Product Range:-; Panel Cutout Diameter:12.5mm; Contact Configuration:SPST-NO; Switch Operation:-; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 22AJ1095
Product Name Pb Switch, 3A, 250V Ac, Spst-No, Black; Product Range Multicomp Pro
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3012F24JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details