multicomp PRO Iec Power Entry, Rcpt, 15A, 125Vac, Qc; Product Range Multicomp Pro MP006844

Description
IEC POWER ENTRY, RCPT, 15A, 125VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet
Description
IEC POWER ENTRY, RCPT, 15A, 125VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Power Entry, Rcpt, 15A, 125Vac, Qc; Product Range Multicomp Pro - 22AJ0824 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Entry, Rcpt, 15A, 125Vac, Qc; Product Range Multicomp Pro
22AJ0824
Iec Power Entry, Rcpt, 15A, 125Vac, Qc; Product Range Multicomp Pro 22AJ0824
IEC POWER ENTRY, RCPT, 15A, 125VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

IEC POWER ENTRY, RCPT, 15A, 125VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:125VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AJ0824
Product Name Iec Power Entry, Rcpt, 15A, 125Vac, Qc; Product Range Multicomp Pro
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers