multicomp PRO Rf Adapter, Smpm Jack-2.92Mm Plug/50 Ohm; Convert From Coax Type Multicomp Pro MP006828

Description
RF ADAPTER, SMPM JACK-2.92MM PLUG/50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, SMPM JACK-2.92MM PLUG/50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, Smpm Jack-2.92Mm Plug/50 Ohm; Convert From Coax Type Multicomp Pro - 30AJ5612 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Smpm Jack-2.92Mm Plug/50 Ohm; Convert From Coax Type Multicomp Pro
30AJ5612
Rf Adapter, Smpm Jack-2.92Mm Plug/50 Ohm; Convert From Coax Type Multicomp Pro 30AJ5612
RF ADAPTER, SMPM JACK-2.92MM PLUG/50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTER, SMPM JACK-2.92MM PLUG/50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Jack; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 30AJ5612
Product Name Rf Adapter, Smpm Jack-2.92Mm Plug/50 Ohm; Convert From Coax Type Multicomp Pro
Connector Type 2.92mm Connector; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 136538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Termination Crimp, solder
View Details
“N” Series Male Connector - 8918 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
Coaxial Adapters - CC-A-24-FF - Maury Microwave
Specs
Gender Female / Jack
Frequency 50.000 GHz
View Details