RF ADAPTER, SMPM PLUG-2.92MM PLUG/50 OHM; Convert From Coax Type:SMPM; Convert From Gender:Plug; Convert To Coax Type:2.92mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30AJ5611 |
| Product Name | Rf Adapter, Smpm Plug-2.92Mm Plug/50 Ohm; Convert From Coax Type Multicomp Pro |
| Connector Type | 2.92mm Connector; SMP |