multicomp PRO Rf Adapter, N Plug-N Plug, 50 Ohm; Convert From Coax Type Multicomp Pro MP006825

Description
RF ADAPTER, N PLUG-N PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, N PLUG-N PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, N Plug-N Plug, 50 Ohm; Convert From Coax Type Multicomp Pro - 30AJ5609 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, N Plug-N Plug, 50 Ohm; Convert From Coax Type Multicomp Pro
30AJ5609
Rf Adapter, N Plug-N Plug, 50 Ohm; Convert From Coax Type Multicomp Pro 30AJ5609
RF ADAPTER, N PLUG-N PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTER, N PLUG-N PLUG, 50 OHM; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 30AJ5609
Product Name Rf Adapter, N Plug-N Plug, 50 Ohm; Convert From Coax Type Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide To Coax Adapters - NWCA-102-SF-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 7.000 to 11.000 GHz
View Details
SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details