multicomp PRO Rf Adapter, N Jack-N Jack, 50 Ohm; Convert From Coax Type Multicomp Pro MP006824

Description
RF ADAPTER, N JACK-N JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, N JACK-N JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, N Jack-N Jack, 50 Ohm; Convert From Coax Type Multicomp Pro - 30AJ5608 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, N Jack-N Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
30AJ5608
Rf Adapter, N Jack-N Jack, 50 Ohm; Convert From Coax Type Multicomp Pro 30AJ5608
RF ADAPTER, N JACK-N JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTER, N JACK-N JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 30AJ5608
Product Name Rf Adapter, N Jack-N Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Panel Receptacle, 4 Hole Panel Mount - 9234 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug
View Details
Coaxial Adapters - NA1V - kTB Solutions
Specs
Frequency 0.000 to 67.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type TNC
Termination Crimp
Mounting Bulkhead
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details